Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height | .404in, 10.27mm |
---|---|
Material | Aluminum Alloy |
Heat Sink Style | Custom, Fin |
Heat Sink Finish | Anodized |
Number of Fins | 36 |
Length | 111.5mm, 4.39in |
PCB Thickness (Recommended) | .079in, 2mm |
Width | 3.37in, 85.6mm |
Data Rate (Max) | 100Gb/s |
For Use With Pluggable I/O Products | CFP Assembly |
Heat Sink Compatible | Yes |
Packaging Method | Package |
Cage Type | Kit |
Pluggable I/O Accessory Type | Heat Sink |
Thermal Accessory Type Included | Yes |
Product Type | Accessory |
Sealable | No |
Product Line | HSIO |
Form Factor | CFP |
Cfp Hs Kit Sts Airflow, 22 Fin, 10.3Mm |Te Connectivity 1963856-2 | Newark Electronics |
CFP HS KIT STS AIRFLOW, 22 FIN, 10.3MM | Avnet America |
Special Order: CFP HS Kit StS Airflow, 22 fin, 10.3mm Device Type: CFP Fin Style: Unidirectional Number of Fins: 22 CFP Unidirectional 22 | Heat Sink | Part Number: 1963856-2 | Internal Number: 1963856-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1963856-2?
Additional datasheets, footprints and schematics for 1963856-2 are listed on our Part Details page. You can also find images and similar parts to 1963856-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963856-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963856-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963856-2 fall under?
The 1963856-2 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 1963856-2 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963856-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963856-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963856-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1963856-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963856-2 often in real-time on the comparison pages.
What if I can't find stock of 1963856-2?
You can fill out our help required form which you can use to request a quote for 1963856-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.