Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$139.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$178.71
|
486
in stock
|
Buy Now | |
Rapid Electronics
from US$198.85
|
486
in stock
|
Buy Now | |
Chip One Stop
from US$139.00
|
486
in stock
|
Buy Now | |
Farnell
from US$209.40
|
389
in stock
|
Buy Now | |
Future Electronics
from US$169.98
|
-
|
Buy Now | |
Avnet America
from US$141.91
|
-
|
Buy Now | |
RS Americas
from US$216.48
|
-
|
Buy Now | |
Boersig
from US$205.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height | .404in, 10.27mm |
---|---|
Heat Sink Finish | Anodized |
Heat Sink Style | Fin, Custom |
Number of Fins | 22 |
Length | 111.5mm, 4.39in |
Width | 3.37in, 85.6mm |
PCB Thickness (Recommended) | .079in, 2mm |
Data Rate (Max) | 100Gb/s |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | CFP Assembly |
Packaging Method | Package |
Pluggable I/O Accessory Type | Heat Sink |
Cage Type | Kit |
Product Line | HSIO |
Form Factor | CFP |
Thermal Accessory Type Included | Yes |
Sealable | No |
Product Type | Accessory |
Heat Sinks Cfp Heat Sink 10.27Mm Passive |Amp Te Connectivity 1963856-1 | Newark Electronics |
Heat Sinks CFP HEAT SINK 10.27MM PASSIVE | Rapid Electronics |
CFP HS KIT STS AIRFLOW, 38 FIN, 10.3MM | Farnell |
CFP Application Pluggable Riding Heat Sink Accessory Kit | Future Electronics |
Heat Sink Passive Screw Aluminum Alloy Black Anodized | Avnet America |
CFP HS Kit StS Airflow, 38 fin, 10.3mm | TE Connectivity 1963856-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1963856-1?
Additional datasheets, footprints and schematics for 1963856-1 are listed on our Part Details page. You can also find images and similar parts to 1963856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963856-1 fall under?
The 1963856-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 1963856-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963856-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 1963856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963856-1 often in real-time on the comparison pages.
What if I can't find stock of 1963856-1?
You can fill out our help required form which you can use to request a quote for 1963856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.