Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Style | Pin |
---|---|
Heat Sink Height Class | Custom |
Heat Sink Height | 6.5mm, .256in |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | QSFP+ Cage |
Packaging Method | Box & Tray |
Form Factor | QSFP+ |
Product Type | Accessory |
Pluggable I/O Accessory Type | Heat Sink |
Ganged Qsfp San Extrusion Hs 6 |Te Connectivity 1963839-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1963839-2?
Additional datasheets, footprints and schematics for 1963839-2 are listed on our Part Details page. You can also find images and similar parts to 1963839-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963839-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963839-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963839-2 fall under?
The 1963839-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1963839-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963839-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963839-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963839-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1963839-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963839-2 often in real-time on the comparison pages.
What if I can't find stock of 1963839-2?
You can fill out our help required form which you can use to request a quote for 1963839-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.