Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1963796004,
1191424-9 |
Prices starting from US$12.88
Fluid Type | Antifreeze, Hydraulic Fluid, Battery Acid, Lubricating Oil, Diesel Fuel, Water, Gasoline |
---|---|
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .65mm, .0256in |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Mini Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 65°C |
Heat Shrink Tubing and Sleeves LSTT-R-12.7-0 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1963796004?
Additional datasheets, footprints and schematics for 1963796004 are listed on our Part Details page. You can also find images and similar parts to 1963796004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963796004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963796004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963796004 fall under?
The 1963796004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1963796004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963796004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963796004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963796004 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1963796004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963796004 often in real-time on the comparison pages.
What if I can't find stock of 1963796004?
You can fill out our help required form which you can use to request a quote for 1963796004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.