| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.18
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.30
|
10,420
in stock
|
Buy Now |
|
Avnet Abacus
-
|
14,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.35
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.22
|
0
in stock
|
Buy Now |
|
TME
from US$0.23
|
0
in stock
|
Buy Now |
|
Boersig
from US$0.23
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.22
|
0
in stock
|
Buy Now |
|
Heilind Europe
from US$0.18
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.26
|
0
in stock
|
Buy Now |
|
TTI Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | - |
|---|---|
| Contact Gender | Pin |
| Contact Termination Type | Crimp |
| Wire Size AWG Max | 17AWG |
| Contact Plating | Tin Plated Contacts |
| For Use With | Wire to Wire Connectors |
| Wire Size AWG Min | 20AWG |
| Contact Material | Copper Tin |
| SVHC | No SVHC (07-Jul-2017) |
| Contact Termination | Crimp |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| RoHS Compliant | Yes |
|---|
| Contact, Pin, Crimp, 17 AWG, Tin Plated Contacts, Wire to Wire Connectors | Avnet Abacus |
| Contact, Pin, 20 Awg, 17 Awg, Crimp, Copper, Tin Rohs Compliant: Yes |Amp Te Connectivity 1-963748-1 | Newark Electronics |
| Contact | TME |
| TAB 2.8x0.8 CONTACT CF SWS Sn (LP) | Boersig |
| TAB 2.8X0.8 | Heilind Americas |
| TAB CONTACT AWG20-17 PRE-TIN | TTI Europe |
Where can I find additional details, specifications and documents for a 1-963748-1?
Additional datasheets, footprints and schematics for 1-963748-1 are listed on our Part Details page. You can also find images and similar parts to 1-963748-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963748-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963748-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963748-1 fall under?
The 1-963748-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-963748-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963748-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963748-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963748-1 have stock available?
Authorised distributors including TTI Americas, Avnet Abacus, Newark Electronics, Avnet America and TME have stock available or on a lead time for 1-963748-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963748-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963748-1?
You can fill out our help required form which you can use to request a quote for 1-963748-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.