Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Industrial Ethernet |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2018) |
Varient 4 IP67 RJ45 coupler socket | RS |
Bulkhead Adapter, Rj45 Jack-Rj45 Jack | Newark Electronics |
Weidmüller Adapter, RJ45 Socket - RJ45 Socket, Straight | Distrelec |
IE-BS-V04P-RJ45-C | TTI Europe |
SOCKET, RJ45, IP67, FIELD INSTALL | Farnell |
Connector Adapter RJ45 to RJ45 Flange Mount Polyamide | Avnet America |
Where can I find additional details, specifications and documents for a 1963490000?
Additional datasheets, footprints and schematics for 1963490000 are listed on our Part Details page. You can also find images and similar parts to 1963490000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963490000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963490000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963490000 fall under?
The 1963490000 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1963490000 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963490000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963490000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963490000 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 1963490000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963490000 often in real-time on the comparison pages.
What if I can't find stock of 1963490000?
You can fill out our help required form which you can use to request a quote for 1963490000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.