Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | - |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | - |
Convert To Gender | Receptacle |
Convert To Positions | 8Positions |
Product Range | - |
Bulkhead Adapter, Rj45 Jack-Rj45 Jack | Newark Electronics |
BULKHEAD ADAPTER, RJ45 JACK-RJ45 JACK | element14 |
IE-BS-V01M-RJ45-C | Avnet America |
Where can I find additional details, specifications and documents for a 1963470000?
Additional datasheets, footprints and schematics for 1963470000 are listed on our Part Details page. You can also find images and similar parts to 1963470000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963470000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963470000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963470000 fall under?
The 1963470000 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1963470000 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963470000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963470000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963470000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1963470000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963470000 often in real-time on the comparison pages.
What if I can't find stock of 1963470000?
You can fill out our help required form which you can use to request a quote for 1963470000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.