Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Industrial Ethernet |
Gender | Plug |
Varient 4 IP67 RJ45 crimp plug | RS |
Ie-Ps-V04P-Rj45-Th |Weidmuller 1963180000 | Newark Electronics |
PLUG, RJ45, IP67, CRIMP | Farnell |
Connector Adaptor RJ45 to Crimp Straight Polyamide | Avnet America |
Where can I find additional details, specifications and documents for a 1963180000?
Additional datasheets, footprints and schematics for 1963180000 are listed on our Part Details page. You can also find images and similar parts to 1963180000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963180000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963180000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963180000 fall under?
The 1963180000 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1963180000 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963180000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963180000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963180000 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1963180000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963180000 often in real-time on the comparison pages.
What if I can't find stock of 1963180000?
You can fill out our help required form which you can use to request a quote for 1963180000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.