Status: | Unknown |
---|---|
Series: | FONA |
RoHS: | Unknown |
Prices starting from US$0.99
Core Architecture | - |
---|---|
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Cellular Projects |
Kit Contents | GSM Breakout board |
Product Range | FONA |
Silicon Manufacturer: - | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 38.1mm |
Product Range | - |
Overall Length | 47.6mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff, 1/4 Hex M-F, Threaded (8-32), Length 1.500, Brass/Nickel | Keystone Electronics 1963 | RS Americas |
Threaded Standoff, Brass, Nickel Plated, Male 8-32 | Carlton-Bates |
Standoffs & Spacers NB 1.500 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 1963?
Additional datasheets, footprints and schematics for 1963 are listed on our Part Details page. You can also find images and similar parts to 1963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963 fall under?
The 1963 is listed under Education Maker & Hobbyist Electronics > Educational & Maker Boards > Educational & Maker Daughter Boards & Modules.
Can I view similar or alternative parts?
You can view similar parts to 1963 when available in the Educational & Maker Daughter Boards & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963 often in real-time on the comparison pages.
What if I can't find stock of 1963?
You can fill out our help required form which you can use to request a quote for 1963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.