1962840000 Connectors by Weidmuller

INLINE ADAPTOR RJ45 RCPT 8P8C CAT6/E

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.76

Distributor Stock
Logo for RS
RS
from US$16.53
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.18
17
in stock
Buy Now
Logo for element14
element14
from US$12.76
17
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.21
17
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$15.60
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.83
-
Buy Now

Specifications

In Line Connector A RJ45
In Line Connector B RJ45
Connector Type Adaptor In-Line
Product Range -
Convert From Gender Receptacle
Convert From Positions 8Ways
Convert To Gender Receptacle
Convert To Positions 8Ways
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RJ45 Coupler insert for IP65 frame | RS
Inline Adaptor, Rj45, Rcpt, 8P8C, Cat6/E | Newark Electronics
INLINE ADAPTOR, RJ45, RCPT, 8P8C, CAT6/E | element14
Weidmüller Adapter, RJ45 Socket - RJ45 Socket, Straight | Distrelec
IE-BI-RJ45-C | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1962840000?

Additional datasheets, footprints and schematics for 1962840000 are listed on our Part Details page. You can also find images and similar parts to 1962840000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1962840000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1962840000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1962840000 fall under?

The 1962840000 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1962840000 when available in the Modular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1962840000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1962840000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1962840000 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1962840000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1962840000 often in real-time on the comparison pages.

What if I can't find stock of 1962840000?

You can fill out our help required form which you can use to request a quote for 1962840000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay