1962-3B Leads by Videk

PATCH LEAD CAT5E STP BLUE 3M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Farnell
Farnell
from US$4.51
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.69
44
in stock
Buy Now
Logo for element14
element14
from US$4.55
44
in stock
Buy Now

Specifications

LAN Category Cat5e
Cable Length - Metric 3m
Cable Length - Imperial 9.8ft
Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Jacket Colour Blue
Product Range -
Cable Assembly Type Network
Cable Construction STP (Shielded Twisted Pair)
Cable Length 3m
Colour Blue
Conductor Size 26AWG
Lead Length 3m

Alternative Descriptions

Patch Lead, Cat5E, Stp, Blue, 3M | Newark Electronics
PATCH LEAD, CAT5E, STP, BLUE, 3M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1962-3B?

Additional datasheets, footprints and schematics for 1962-3B are listed on our Part Details page. You can also find images and similar parts to 1962-3B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1962-3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1962-3B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1962-3B fall under?

The 1962-3B is listed under Cable Leads & Connectors > Leads > Networking Leads.

Can I view similar or alternative parts?

You can view similar parts to 1962-3B when available in the Networking Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1962-3B you can contact the distributor directly for product support, shipping queries etc.

Is the 1962-3B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1962-3B have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1962-3B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1962-3B often in real-time on the comparison pages.

What if I can't find stock of 1962-3B?

You can fill out our help required form which you can use to request a quote for 1962-3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay