Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 46A |
Dts Con 08 (Power) Socket |Deutsch Te Connectivity 1962-203-0831 | Newark Electronics |
Deutsch Cont Soc Assy | TE Connectivity DEUTSCH 1962-203-0831 | RS Americas |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1962-203-0831?
Additional datasheets, footprints and schematics for 1962-203-0831 are listed on our Part Details page. You can also find images and similar parts to 1962-203-0831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1962-203-0831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1962-203-0831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1962-203-0831 fall under?
The 1962-203-0831 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1962-203-0831 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1962-203-0831 you can contact the distributor directly for product support, shipping queries etc.
Is the 1962-203-0831 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1962-203-0831 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1962-203-0831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1962-203-0831 often in real-time on the comparison pages.
What if I can't find stock of 1962-203-0831?
You can fill out our help required form which you can use to request a quote for 1962-203-0831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.