Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 10m |
Cable Length - Imperial | 32ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Yellow |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | STP (Shielded Twisted Pair) |
Cable Length | 10m |
Colour | Yellow |
Conductor Size | 26AWG |
Lead Length | 10m |
Shield Type | Foil |
Lead, Cat5E Stp, Yellow, 10M | Newark Electronics |
LEAD, CAT5E STP, YELLOW, 10M | element14 |
Where can I find additional details, specifications and documents for a 1962-10Y?
Additional datasheets, footprints and schematics for 1962-10Y are listed on our Part Details page. You can also find images and similar parts to 1962-10Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1962-10Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1962-10Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1962-10Y fall under?
The 1962-10Y is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1962-10Y when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1962-10Y you can contact the distributor directly for product support, shipping queries etc.
Is the 1962-10Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1962-10Y have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1962-10Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1962-10Y often in real-time on the comparison pages.
What if I can't find stock of 1962-10Y?
You can fill out our help required form which you can use to request a quote for 1962-10Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.