1962-10G Part Information

Details for 1962-10G by Videk

Cable Leads & Connectors>Leads>Networking Leads

Part Downloads

Part Specifications

LAN Category Cat5e
Cable Length - Metric 10m
Cable Length - Imperial 32ft
Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Jacket Colour Green
Product Range -
Cable Assembly Type Network
Cable Construction STP (Shielded Twisted Pair)
Cable Length 10m
Colour Green
Conductor Size 26AWG
Lead Length 10m
Shield Type Foil
RoHS Compliant

Alternative Part Descriptions

  • LEAD, CAT5E STP, GREEN, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1962-10G?

Additional datasheets, footprints and schematics for 1962-10G are listed in our Part Details tab. You can also find the 1962-10G image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1962-10G in the Pricing & Inventory tab next to part details. You can view 1962-10G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1962-10G fall under?

The 1962-10G is listed under Cable Leads & Connectors > Leads > Networking Leads.

Can I view similar or alternative parts?

You can view similar parts to 1962-10G when available in the Networking Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1962-10G you can contact the distributor directly for product support, shipping queries etc.

Is the 1962-10G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1962-10G have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1962-10G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1962-10G often in real-time on the comparison pages.

What if I can't find stock of 1962-10G?

You can fill out our help required form which you can use to request a quote for 1962-10G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1962-10G

Loading...
Loading Results for 1962-10G
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us