1961-3BK Part Information
Details for 1961-3BK by Videk
Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.3200 |
10 | 4.2200 |
50 | 4.1300 |
Stock Information
Details
Part Downloads
Part Specifications
LAN Category | Cat5e |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 3m |
Colour | Black |
Lead Length | 3m |
Alternative Part Descriptions
- PATCH LEAD, CAT5E, UTP, BLACK, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1961-3BK?
Additional datasheets, footprints and schematics for 1961-3BK are listed in our Part Details tab. You can also find the 1961-3BK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1961-3BK in the Pricing & Inventory tab next to part details. You can view 1961-3BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1961-3BK fall under?
The 1961-3BK is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1961-3BK when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1961-3BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1961-3BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1961-3BK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1961-3BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1961-3BK often in real-time on the comparison pages.
What if I can't find stock of 1961-3BK?
You can fill out our help required form which you can use to request a quote for 1961-3BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.