1961-2R Part Information
Details for 1961-2R by Videk
Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.3200 |
10 | 4.2200 |
50 | 4.1300 |
Stock Information
Details
Part Downloads
Part Specifications
LAN Category | Cat5e |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Red |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 2m |
Colour | Red |
Alternative Part Descriptions
- PATCH LEAD, UTP, RED, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1961-2R?
Additional datasheets, footprints and schematics for 1961-2R are listed in our Part Details tab. You can also find the 1961-2R image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1961-2R in the Pricing & Inventory tab next to part details. You can view 1961-2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1961-2R fall under?
The 1961-2R is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1961-2R when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1961-2R you can contact the distributor directly for product support, shipping queries etc.
Is the 1961-2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1961-2R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1961-2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1961-2R often in real-time on the comparison pages.
What if I can't find stock of 1961-2R?
You can fill out our help required form which you can use to request a quote for 1961-2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.