Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 25m |
Cable Length - Imperial | 82ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 25m |
Colour | Black |
Lead Length | 25m |
Lead, Cat5E Unbooted Utp, Blk, 25M | Newark Electronics |
LEAD, CAT5E UNBOOTED UTP, BLK, 25M | element14 |
Where can I find additional details, specifications and documents for a 1961-25BK?
Additional datasheets, footprints and schematics for 1961-25BK are listed on our Part Details page. You can also find images and similar parts to 1961-25BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1961-25BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1961-25BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1961-25BK fall under?
The 1961-25BK is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1961-25BK when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1961-25BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1961-25BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1961-25BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1961-25BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1961-25BK often in real-time on the comparison pages.
What if I can't find stock of 1961-25BK?
You can fill out our help required form which you can use to request a quote for 1961-25BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.