1961-25B Part Information

Details for 1961-25B by Videk

Cable Leads & Connectors>Leads>Networking Leads

Part Downloads

Part Specifications

LAN Category Cat5e
Cable Length - Metric 25m
Cable Length - Imperial 82ft
Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Jacket Colour Blue
Product Range -
Cable Assembly Type Network
Cable Construction UTP (Unshielded Twisted Pair)
Cable Length 25m
Colour Blue
Lead Length 25m
RoHS Compliant

Alternative Part Descriptions

  • LEAD, CAT5E UNBOOTED UTP, BLUE, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1961-25B?

Additional datasheets, footprints and schematics for 1961-25B are listed in our Part Details tab. You can also find the 1961-25B image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1961-25B in the Pricing & Inventory tab next to part details. You can view 1961-25B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1961-25B fall under?

The 1961-25B is listed under Cable Leads & Connectors > Leads > Networking Leads.

Can I view similar or alternative parts?

You can view similar parts to 1961-25B when available in the Networking Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1961-25B you can contact the distributor directly for product support, shipping queries etc.

Is the 1961-25B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1961-25B have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1961-25B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1961-25B often in real-time on the comparison pages.

What if I can't find stock of 1961-25B?

You can fill out our help required form which you can use to request a quote for 1961-25B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1961-25B

Loading...
Loading Results for 1961-25B
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us