1961/10 Part Information
Details for 1961/10 by Majestic Glove
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.4800 |
10 | 8.3000 |
50 | 8.1300 |
Stock Information
Details
Alternative Part Descriptions
- PIG WORKGLOVE,LINED,HI-VIZ,3M,KW,LG | Newark Electronics
Details for 1961-10 by Videk
Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.4800 |
10 | 8.3000 |
50 | 8.1300 |
Stock Information
Details
Part Downloads
Part Specifications
LAN Category | Cat5e |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Beige |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 10m |
Colour | Beige |
Lead Length | 10m |
Alternative Part Descriptions
- PATCH LEAD, RJ45 UTP, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1961/10?
Additional datasheets, footprints and schematics for 1961/10 are listed in our Part Details tab. You can also find the 1961/10 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1961/10 in the Pricing & Inventory tab next to part details. You can view 1961/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1961/10 fall under?
The 1961/10 is listed under .
Can I view similar or alternative parts?
You can view similar parts to 1961/10 when available in the range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1961/10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1961/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1961/10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1961/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1961/10 often in real-time on the comparison pages.
What if I can't find stock of 1961/10?
You can fill out our help required form which you can use to request a quote for 1961/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.