Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.93
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.43
|
-
|
Buy Now | |
Carlton-Bates
from US$1.71
|
-
|
Buy Now | |
Sager
from US$0.91
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 31.8mm |
Product Range | - |
Overall Length | 41.3mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
8-32 Thread Hex Standoff | Future Electronics |
Spacer/Standoff Hex Brass 6.4Mm X 31.8Mm | Newark Electronics |
Standoff, 1/4 Hex M-F, Threaded (8-32), Length 1.250, Brass/Nickel | Keystone Electronics 1961 | RS Americas |
STANDOFF, HEX MALE-FEMALE, 41.3MM | element14 |
Threaded Standoff, Brass, Nickel Plated, Male 8-32 | Carlton-Bates |
Standoffs & Spacers NB 1.250 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 1961?
Additional datasheets, footprints and schematics for 1961 are listed on our Part Details page. You can also find images and similar parts to 1961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1961 fall under?
The 1961 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1961 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1961 you can contact the distributor directly for product support, shipping queries etc.
Is the 1961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1961 have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1961 often in real-time on the comparison pages.
What if I can't find stock of 1961?
You can fill out our help required form which you can use to request a quote for 1961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.