Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.64
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$5.65
|
77
in stock
|
Buy Now | |
element14
from US$6.42
|
77
in stock
|
Buy Now | |
Distrelec
from US$22.21
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$19.28
|
-
|
Buy Now | |
RS Americas
from US$15.43
|
-
|
Buy Now | |
Carlton-Bates
from US$5.09
|
-
|
Buy Now | |
Sager
from US$5.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 4 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, C, Panel | Newark Electronics |
BATTERY HOLDER, C, PANEL | element14 |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Adafruit Proto-Screwshield R3 Kit | Distrelec |
Adafruit 196 Proto Screw Shield / WingShield Kit | Rapid Electronics |
Where can I find additional details, specifications and documents for a 196?
Additional datasheets, footprints and schematics for 196 are listed on our Part Details page. You can also find images and similar parts to 196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 196 fall under?
The 196 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 196 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 196 you can contact the distributor directly for product support, shipping queries etc.
Is the 196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 196 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for 196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 196 often in real-time on the comparison pages.
What if I can't find stock of 196?
You can fill out our help required form which you can use to request a quote for 196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.