Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Unknown |
Prices starting from US$110.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$113.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$114.67
|
79
in stock
|
Buy Now | |
Jameco Electronics
from US$110.25
|
79
in stock
|
Buy Now | |
Powell Electronics
from US$120.64
|
47
in stock
|
Buy Now | |
RS Americas
from US$112.74
|
-
|
Buy Now | |
element14
from US$126.19
|
-
|
Buy Now | |
Carlton-Bates
from US$172.35
|
-
|
Buy Now |
Product Range | 195 Series |
---|---|
Inductance | 100mH |
DC Current Rating | 5A |
DC Resistance Max | 0.64ohm |
Inductance Tolerance | ± 15% |
Self Resonant Frequency Min | - |
Inductor Case Style | - |
Dc Filter Choke, 0.1H, 5A, 15% | Newark Electronics |
REACTOR, DC, CHOKE, 100MH, 5A, .64OHMS | Hammond Manufacturing 195T5 | RS Americas |
Choke, 600VAC, 5A 15 Percent Impedence at 600V, Open | Carlton-Bates |
Where can I find additional details, specifications and documents for a 195T5?
Additional datasheets, footprints and schematics for 195T5 are listed on our Part Details page. You can also find images and similar parts to 195T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195T5 fall under?
The 195T5 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 195T5 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195T5 you can contact the distributor directly for product support, shipping queries etc.
Is the 195T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195T5 have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 195T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195T5 often in real-time on the comparison pages.
What if I can't find stock of 195T5?
You can fill out our help required form which you can use to request a quote for 195T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.