Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Compliant |
Product Range | 195 Series |
---|---|
Inductance | 30mH |
DC Current Rating | 5A |
DC Resistance Max | 0.23ohm |
Inductance Tolerance | ± 15% |
RoHS Compliant | Yes |
Dc Filter Choke, 0.03H, 5A, 15% | Newark Electronics |
Inductors, Fixed, 30mH 5A .23 REACTOR | Hammond Manufacturing 195P5 | RS Americas |
Choke, 600VAC, 5A 15 Percent Impedence at 600V, Open | Carlton-Bates |
Where can I find additional details, specifications and documents for a 195P5?
Additional datasheets, footprints and schematics for 195P5 are listed on our Part Details page. You can also find images and similar parts to 195P5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195P5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195P5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195P5 fall under?
The 195P5 is listed under Passive Components > Inductors > Fixed Value Inductors.
Can I view similar or alternative parts?
You can view similar parts to 195P5 when available in the Fixed Value Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195P5 you can contact the distributor directly for product support, shipping queries etc.
Is the 195P5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 195P5 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 195P5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195P5 often in real-time on the comparison pages.
What if I can't find stock of 195P5?
You can fill out our help required form which you can use to request a quote for 195P5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.