Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Unknown |
Rated Current | 50A |
---|---|
Inductance | 2.5mH |
Product Range | 195 Series |
Impedance | 0.008ohm |
Common Mode Filter Case | 133.35mm x 152.4mm x 113.54mm |
Automotive Qualification Standard | - |
DC Current Rating | 50Arms |
Bracket Mount Choke, 2.5Mh, 50A | Newark Electronics |
Choke, heavy current, 2.5mH, 50DCA, .008 ohm, 6.5 lb | Hammond Manufacturing 195E50 | RS Americas |
Where can I find additional details, specifications and documents for a 195E50?
Additional datasheets, footprints and schematics for 195E50 are listed on our Part Details page. You can also find images and similar parts to 195E50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195E50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195E50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195E50 fall under?
The 195E50 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 195E50 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195E50 you can contact the distributor directly for product support, shipping queries etc.
Is the 195E50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195E50 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 195E50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195E50 often in real-time on the comparison pages.
What if I can't find stock of 195E50?
You can fill out our help required form which you can use to request a quote for 195E50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.