Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Compliant |
Rated Current | 30A |
---|---|
Inductance | 2.5mH |
Product Range | 195 Series |
Common Mode Filter Case | 114.3mm x 133.35mm x 95.25mm |
DC Current Max | 30A |
RoHS Compliant | Yes |
Inductor, Choke, 2.5Mh, Surface Mount-Smd | Newark Electronics |
DC Reactor, choke, 2.5 mH, 30 A, 0.013 ohms | Hammond Manufacturing 195E30 | RS Americas |
Where can I find additional details, specifications and documents for a 195E30?
Additional datasheets, footprints and schematics for 195E30 are listed on our Part Details page. You can also find images and similar parts to 195E30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195E30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195E30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195E30 fall under?
The 195E30 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 195E30 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195E30 you can contact the distributor directly for product support, shipping queries etc.
Is the 195E30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 195E30 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 195E30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195E30 often in real-time on the comparison pages.
What if I can't find stock of 195E30?
You can fill out our help required form which you can use to request a quote for 195E30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.