8 mm, 12 mm tape packaging to EIA-481 reeling per IEC 60286-3. 7" (178 mm) standard 13" (330 mm) available |
US and European case sizes available |
Terminations: 100 % tin (2) standard, tin / lead available |
Application Notes |
---|
Application Note |
Datasheet |
---|
195D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
195D Series 10 uF ▒20 % 35 V SMT Conformal Coated Solid Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 20%, -55 °C, 125 °C, 2410 [6226-29 Metric] | Avnet America |
10UF 35V 20% Z | TTI Europe |
Tantalum Capacitor, 10Uf, 35V, 7227 20%, Full Reel | Newark Electronics |
10uF 35volts 20% Z c ase Conformal | Mouser Electronics |
Where can I find additional details, specifications and documents for a 195D106X0035Z2T?
Additional datasheets, footprints and schematics for 195D106X0035Z2T are listed on our Part Details page. You can also find images and similar parts to 195D106X0035Z2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195D106X0035Z2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195D106X0035Z2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195D106X0035Z2T fall under?
The 195D106X0035Z2T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 195D106X0035Z2T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195D106X0035Z2T you can contact the distributor directly for product support, shipping queries etc.
Is the 195D106X0035Z2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 195D106X0035Z2T have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Europe, TTI Europe and Newark Electronics have stock available or on a lead time for 195D106X0035Z2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195D106X0035Z2T often in real-time on the comparison pages.
What if I can't find stock of 195D106X0035Z2T?
You can fill out our help required form which you can use to request a quote for 195D106X0035Z2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.