Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Sight Hole |
---|---|
Plating Material | Nickel |
Splice Material | Copper |
Number of Serrations | 42 |
Contact Plating Thickness | 300µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Barrel Inside Diameter | .296in, 7.52mm |
Overall Length | 1.14in, 28.96mm |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Material Thickness | .07in, 1.78mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Serrated | Yes |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Product Type | Splice |
Accessory Type | Splice |
Operating Temperature Range | 343°C, 649°F |
High Temperature Rating | 343°C, 650°F |
Splice,strato-Therm, Butt, Hr, 4 Awg |Te Connectivity 1958509-1 | Newark Electronics |
Splice Terminal Butt Splice 4AWG 7.52mm x 1.78mm Closed Barrel Loose Piece | Avnet America |
Splice, Strato-Therm, Butt, Hr, 4 Awg | TE Connectivity 1958509-1 | RS Americas |
Special Order: SPLICE,STRATO-THERM, BUTT, HR, 4 AWG Splice Type: Butt Splice Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Sealable: No Splice Features: Serrated Butt Splice 4 AWG 16.8 – 26.7 mm² | Electrical Wire Splice | Part Number: 1958509-1 | Internal Number: 1958509-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1958509-1?
Additional datasheets, footprints and schematics for 1958509-1 are listed on our Part Details page. You can also find images and similar parts to 1958509-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958509-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958509-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958509-1 fall under?
The 1958509-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1958509-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958509-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958509-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958509-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1958509-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958509-1 often in real-time on the comparison pages.
What if I can't find stock of 1958509-1?
You can fill out our help required form which you can use to request a quote for 1958509-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.