Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .90718g, .0319oz |
Plating Material | Copper, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Size | .3 – .9mm², 22 – 18AWG, 509 – 3260CMA |
Stud Diameter | .197in, 5mm |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | 21.7932mm, .858in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | RING-043 |
Sealable | No |
Operating Temperature Range | 343°C, 649°F |
Ring Terminal 16AWG to 22AWG #10 Nickel Plated Copper Loose Piece | Avnet America |
Terminal, inal, Rt, Strat, Hr, 22-16,#10, Ni Pl | TE Connectivity 1958455-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1958455-1?
Additional datasheets, footprints and schematics for 1958455-1 are listed on our Part Details page. You can also find images and similar parts to 1958455-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958455-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958455-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958455-1 fall under?
The 1958455-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958455-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958455-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958455-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958455-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1958455-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958455-1 often in real-time on the comparison pages.
What if I can't find stock of 1958455-1?
You can fill out our help required form which you can use to request a quote for 1958455-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.