Plating Material | Nickel, Copper |
---|---|
Stripe Color | Black |
Insulation Sleeve Color | Black |
Number of Holes | 1 |
Terminal Angle | 45° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Min) | 2.6mm, .102in |
Wire Insulation Diameter (Max) | 5.44mm, .214in |
Wire Insulation Diameter | .102 – .214in, 2.591 – 5.436mm |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3.31 – 5.26mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
Strat,pidg,hr,ptfe,rt,12-10,#8,ni,45 Ben |Te Connectivity 1958451-1 | Newark Electronics |
Ring Terminal 10AWG to 12AWG M4 Nickel Plated Copper Loose Piece | Avnet America |
Special Order: STRAT,PIDG,HR,PTFE,RT,12-10,#8,NI,45 BEN Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 Closed Ring Tongue Terminal 12 – 10 AWG 3.31 – 5.26 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1958451-1 | Internal Number: 1958451-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1958451-1?
Additional datasheets, footprints and schematics for 1958451-1 are listed on our Part Details page. You can also find images and similar parts to 1958451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958451-1 fall under?
The 1958451-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958451-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958451-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1958451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958451-1 often in real-time on the comparison pages.
What if I can't find stock of 1958451-1?
You can fill out our help required form which you can use to request a quote for 1958451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.