1958447-1 Rings & Spades by TE Connectivity

STRATO-THERM,DG,RT,HR,26-22 AWG,#2, NI

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Copper, Nickel
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Size 202 – 810CMA, .129 – .326mm², 26 – 22AWG
Overall Length .464in, 11.79mm
Wire Insulation Diameter (Max) .082in, 2.083mm
Stud Diameter 2.36mm, .093in
Tongue Thickness .031in, .79mm
Wire Insulation Diameter .05 – .082in, 1.27 – 2.083mm
Wire Insulation Diameter (Min) 1.27mm, .05in
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 1000
Stud Size M2, #2
Wire/Cable Type Stranded
Support Style Insulation Support
Insulated No
Sealable No
Barrel Type Closed Barrel
Operating Temperature Range 343°C, 649°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1958447-1?

Additional datasheets, footprints and schematics for 1958447-1 are listed on our Part Details page. You can also find images and similar parts to 1958447-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1958447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1958447-1 fall under?

The 1958447-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 1958447-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1958447-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1958447-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1958447-1 have stock available?

There is no stock from authorised distributors for 1958447-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1958447-1 often in real-time on the comparison pages.

What if I can't find stock of 1958447-1?

You can fill out our help required form which you can use to request a quote for 1958447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay