Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Unplated, Copper |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .585in, 14.86mm |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Wire Insulation Diameter (Min) | .05in, 1.27mm |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .79mm, .031in |
Wire Size | .129 – .326mm², 26 – 22AWG, 202 – 810CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Wire/Cable Type | Stranded |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #4 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Ring Terminal 26-22AWG Copper Alloy Loose | Avnet America |
Where can I find additional details, specifications and documents for a 1958445-1?
Additional datasheets, footprints and schematics for 1958445-1 are listed on our Part Details page. You can also find images and similar parts to 1958445-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958445-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958445-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958445-1 fall under?
The 1958445-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958445-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958445-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958445-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958445-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1958445-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958445-1 often in real-time on the comparison pages.
What if I can't find stock of 1958445-1?
You can fill out our help required form which you can use to request a quote for 1958445-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.