Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.58
|
592
in stock
|
Buy Now | |
Rapid Electronics
from US$12.28
|
592
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
592
in stock
|
Buy Now | |
Distrelec
from US$11.02
|
592
in stock
|
Buy Now | |
Powell Electronics
from US$13.73
|
250
in stock
|
Buy Now | |
Avnet America
from US$11.79
|
-
|
Buy Now | |
TE Store
from US$24.18
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 8.33mm, .327in |
Wire Size | 0AWG, 83700 – 119500CMA, 53.5mm² |
Barrel Inside Diameter | .439in, 11.15mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 48.97mm, 1.928in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Wire/Cable Type | Solid/Stranded |
Stud Size | 5/16, M8 |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Other Tools Terminal,strato, Hr, R, 1/0Hd, 5/16 |Amp Te Connectivity 1958430-1 | Newark Electronics |
Other Tools TERMINAL STRATO HR R 1/0HD 5/16 | Rapid Electronics |
TE Connectivity TERMINAL STRATO HR R 1/0HD 5/16 STUD Oth | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Terminal 0AWG M8 Nickel Plated Copper Box | Avnet America |
Special Order: TERMINAL,STRATO, HR, R, 1/0HD, 5/16 STUD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 53.5 mm² Wire Size: 83700 – 119500 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 1/0 AWG 53.5 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 1958430-1 | Internal Number: 1958430-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1958430-1?
Additional datasheets, footprints and schematics for 1958430-1 are listed on our Part Details page. You can also find images and similar parts to 1958430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958430-1 fall under?
The 1958430-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958430-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958430-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1958430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958430-1 often in real-time on the comparison pages.
What if I can't find stock of 1958430-1?
You can fill out our help required form which you can use to request a quote for 1958430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.