Prices starting from US$23.91
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 25.5016mm, 1.004in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Insulated | No |
Shape Description | RING-049 |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Terminals KIT 12-10 1/4 NI+RT555-1/4X1 | Rapid Electronics |
TE Connectivity KIT 12-10 1/4 NI+RT555-1/4X1 Terminals K | Distrelec |
KIT 12-10,1/4,NI+RT555-1/4X1 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1958292-1 | Internal Number: 1958292-1 | TE Connectivity | TE Store |
Kit 12-10,1/4,ni+Rt555-1/4X1 |Amp Te Connectivity 1958292-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1958292-1?
Additional datasheets, footprints and schematics for 1958292-1 are listed on our Part Details page. You can also find images and similar parts to 1958292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958292-1 fall under?
The 1958292-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958292-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958292-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1958292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958292-1 often in real-time on the comparison pages.
What if I can't find stock of 1958292-1?
You can fill out our help required form which you can use to request a quote for 1958292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.