Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Terminal Angle | 20° |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Overall Length | 56.642mm, 2.23in |
Barrel Inside Diameter | .444in, 11.278mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 98676 – 118412CMA, 41 – 60mm², 0AWG |
Stud Diameter | .328in, 8.33mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Shape Description | RING-051 |
Stud Size | 5/16, M8 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 343°C, 649°F |
Where can I find additional details, specifications and documents for a 1958245-1?
Additional datasheets, footprints and schematics for 1958245-1 are listed on our Part Details page. You can also find images and similar parts to 1958245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958245-1 fall under?
The 1958245-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958245-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958245-1 have stock available?
There is no stock from authorised distributors for 1958245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958245-1 often in real-time on the comparison pages.
What if I can't find stock of 1958245-1?
You can fill out our help required form which you can use to request a quote for 1958245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.