Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
9,891
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
9,891
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
9,891
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
9,891
in stock
|
Buy Now | |
Farnell
from US$1.07
|
7,950
in stock
|
Buy Now | |
TE Store
from US$1.96
|
2,110
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Insulation Material | PVF2 |
Sleeve Plating Material | Tin |
Insulation Color | Natural |
Plating Material | Tin |
Stripe Color | Blue |
Double Wire | No |
Pin Diameter | 1.8mm, .07in |
Terminal & Splice Type | Pin |
Pin Type | Formed |
Tab Thickness | .78mm, .031in |
Terminal Type | Pin |
Terminal Length | 9.9mm, .39in |
Terminal Orientation | Straight |
Pin Style | Round |
Overall Length | .933in, 23.7mm |
Material Thickness | .03in, .78mm |
Barrel Inside Diameter | 4.39mm, .173in |
Accepts Wire Insulation Diameter Range | 2.92 – 4.31mm, .115 – .17in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .17in, 4.3mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Natural |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Bullet Terminal | Without |
Operating Temperature Range | 302°F, 150°C |
Terminal Block Accessory, Copper Alloy |Amp Te Connectivity 1958192-1 | Newark Electronics |
Terminals PIDG 16-14 PVF2 WIRE PIN | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules PIDG 16-14 PVF2 WIRE PIN | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
PIDG 16-14 PVF2 WIRE PIN Crimp Wire Terminal Type: Pin Mating Tab Thickness: .78 mm Mating Tab Thickness: .031 in Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Pin .78 mm .031" 1.8 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1958192-1 | Internal Number: 1958192-1 | TE Connectivity | TE Store |
PIDG, 16-14 Pvf2 Wire Pin | TE Connectivity 1958192-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1958192-1?
Additional datasheets, footprints and schematics for 1958192-1 are listed on our Part Details page. You can also find images and similar parts to 1958192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958192-1 fall under?
The 1958192-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1958192-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958192-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1958192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958192-1 often in real-time on the comparison pages.
What if I can't find stock of 1958192-1?
You can fill out our help required form which you can use to request a quote for 1958192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.