Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Plating Material | Tin |
Insulation Material | PVF2 |
Double Wire | No |
Stripe Color | Red |
Sleeve Material | Copper |
Terminal Length | 9.9mm, .39in |
Tab Thickness | .78mm, .0307in |
Pin Diameter | 1.8mm, .07in |
Terminal Orientation | Straight |
Terminal Type | Pin |
Material Thickness | .03in, .78mm |
Overall Length | .92in, 23.32mm |
Wire Insulation Diameter (Max) | 3.6mm, .14in |
Barrel Inside Diameter | 3.68mm, .145in |
Accepts Wire Insulation Diameter Range | 2.67 – 3.56mm, .105 – .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Heavy Duty | No |
Barrel Color | Natural |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Pidg 22-16 Pvf2 Wire Pin |Amp Te Connectivity 1958191-1 | Newark Electronics |
PIDG, 22-16 Pvf2 Wire Pin | TE Connectivity 1958191-1 | RS Americas |
Special Order: PIDG 22-16 PVF2 WIRE PIN Crimp Wire Terminal Type: Pin Mating Tab Thickness: .78 mm Mating Tab Thickness: .031 in Compatible Insulation Diameter Range: .14 in .105 – .14 in Compatible Insulation Diameter Range: 2.67 – 3.56 mm 3.6 mm Pin .78 mm .031" .14" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1958191-1 | Internal Number: 1958191-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1958191-1?
Additional datasheets, footprints and schematics for 1958191-1 are listed on our Part Details page. You can also find images and similar parts to 1958191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958191-1 fall under?
The 1958191-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1958191-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958191-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1958191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958191-1 often in real-time on the comparison pages.
What if I can't find stock of 1958191-1?
You can fill out our help required form which you can use to request a quote for 1958191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.