Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$61.07
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$47.40
|
18
in stock
|
Buy Now | |
Distrelec
from US$49.46
|
18
in stock
|
Buy Now | |
TE Store
from US$56.60
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$46.72
|
-
|
Buy Now | |
Avnet America
from US$36.41
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .765in, 19.431mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | 3.277mm, .129in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Terminals Kit 12-10 #10 NI +RT-555-1/4X1 | Rapid Electronics |
TE Connectivity Kit 12-10 %2310 NI +RT-555-1/4X1 Terminals | Distrelec |
Kit 12-10,#10,NI,+RT-555-1/4X1 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1958125-1 | Internal Number: 1958125-1 | TE Connectivity | TE Store |
Terminals Kit 12-10 #10 Ni +Rt-555-1/4X1 |Amp Te Connectivity 1958125-1 | Newark Electronics |
KIT 12-10,#10,NI,+RT-555-1/4X1 | Avnet America |
Where can I find additional details, specifications and documents for a 1958125-1?
Additional datasheets, footprints and schematics for 1958125-1 are listed on our Part Details page. You can also find images and similar parts to 1958125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958125-1 fall under?
The 1958125-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958125-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958125-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1958125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958125-1 often in real-time on the comparison pages.
What if I can't find stock of 1958125-1?
You can fill out our help required form which you can use to request a quote for 1958125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.