Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin over Nickel |
---|---|
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
Housing Material | Polyester GF |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Mount Retention Type | None |
Comment | Sealed, Circular Coupling, Panel Mount |
Packaging Quantity | 1 |
Packaging Method | Package |
LED | Without |
Size | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Recpt Kit,Series A to Series A USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1954643-1 | Internal Number: 1954643-1 | TE Connectivity | TE Store |
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position | Newark Electronics |
Conn USB Type A Coupler RCP/RCP 4/4 POS ST Panel Mount 1 Port Bag | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 1954643-1?
Additional datasheets, footprints and schematics for 1954643-1 are listed on our Part Details page. You can also find images and similar parts to 1954643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954643-1 fall under?
The 1954643-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1954643-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954643-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1954643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954643-1 often in real-time on the comparison pages.
What if I can't find stock of 1954643-1?
You can fill out our help required form which you can use to request a quote for 1954643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.