1954 Keystone Electronics Parts by Keystone Electronics

STANDOFF HEX MALE-FEMALE 25.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$66.59
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.92
3,831
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
3,373
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.92
1,149
in stock
Buy Now
Logo for Sager
Sager
from US$0.47
700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
564
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.96
400
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.44
-
Buy Now

Specifications

Standoff Material Brass
Thread Size - Metric -
Thread Size - Imperial 6-32
Standoff Type Hex Male-Female
Body Length 19.1mm
Product Range -
Overall Length 25.5mm
External Width 6.4mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS | Heilind Electronics
Standoff, 1/4 Hex M-F, Threaded (6-32), Length .750, Brass/Nickel | Keystone Electronics 1954 | RS Americas
Standoffs & Spacers NB .750 M/F THRD | Sager
Spacer/Standoff Hex Brass 6.4Mm X 19.1Mm | Newark Electronics
Brass 6 - 32 Thread .750 inch Long Male / Female Hex Standoff | Future Electronics
Male/Female Threaded Standoff Hex Brass | Carlton-Bates
STANDOFF, HEX MALE-FEMALE, 25.5MM | Farnell


1954 Semiconductors - Tools by Adafruit Industries

Premium Female/Male Extension Jumper Wires - 20 x 6

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

1954 Antennas by Blonder Tongue

Eight Way Splitter for Antenna or CATV - 5MHz ~ 1000MHz

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1954 Connectors by ABB Group

TC 1954 6 INCH INSUL CHASE NIPPLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1954 Lighting Products by Edwards Signaling

#6 X 3/4 L TAMPRUF ROUNDHEAD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1954?

Additional datasheets, footprints and schematics for 1954 are listed on our Part Details page. You can also find images and similar parts to 1954 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1954 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1954 fall under?

The 1954 is listed under Keystone Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to 1954 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1954 you can contact the distributor directly for product support, shipping queries etc.

Is the 1954 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1954 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for 1954.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1954 often in real-time on the comparison pages.

What if I can't find stock of 1954?

You can fill out our help required form which you can use to request a quote for 1954 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay