Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
195271-000,
3-1191416-5 |
Prices starting from US$15.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.00
|
No stock
|
Buy Now | |
RS Americas
from US$15.03
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$57.28
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$53.40
|
7
in stock
|
Buy Now | |
Distrelec
from US$47.57
|
7
in stock
|
Buy Now | |
Avnet America
from US$22.49
|
-
|
Buy Now | |
Sager
from US$19.33
|
-
|
Buy Now |
Material | Crosslinked Fluoroelastomer |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Water |
Color | Black |
Flexibility | Very Flexible |
Material Systems Code | 200 |
Recovered Wall Thickness (Nominal) | .15mm, .006in |
Recovered Inside Diameter (Max) | .25in, 6.35mm |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Cut Length | 2.5in, 63.5mm |
Product Source | Mexico |
Packaging Method | Piece |
Wall Type | Single |
Operating Temperature Range | -40 – 200°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Heat Shrink Tubing, Flexible, Black, Fluoroelastomer, 3.6:1, RT-1145 Series | TE Connectivity 195271-000 | RS Americas |
Heat Shrink Tubing and Sleeves RT-1145-OX-27-0 | Rapid Electronics |
MOLDED PART | Avnet America |
Heat Shrink Tubing & Sleeves HS-TUBING 1/.25 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 195271-000?
Additional datasheets, footprints and schematics for 195271-000 are listed on our Part Details page. You can also find images and similar parts to 195271-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195271-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195271-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195271-000 fall under?
The 195271-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 195271-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195271-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 195271-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195271-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 195271-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195271-000 often in real-time on the comparison pages.
What if I can't find stock of 195271-000?
You can fill out our help required form which you can use to request a quote for 195271-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.