Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Number of Signal Positions | 12 |
Number of Sections | 1 |
Interface Plating | Tin (Sn) |
Tab Thickness | .64mm, .025in |
Tab Width | .09in, 2.3mm |
Width | 30.85mm, 1.21in |
Length | 1.37in, 34.9mm |
Profile Height from PCB | 28.5mm, 1.12in |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Centerline (Pitch) | 3.8mm, .149in |
Mounting Holes | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Box |
Packaging Quantity | 240 |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Connector System | Wire-to-Board |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 1952065-1?
Additional datasheets, footprints and schematics for 1952065-1 are listed on our Part Details page. You can also find images and similar parts to 1952065-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1952065-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1952065-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1952065-1 fall under?
The 1952065-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1952065-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1952065-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1952065-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1952065-1 have stock available?
There is no stock from authorised distributors for 1952065-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1952065-1 often in real-time on the comparison pages.
What if I can't find stock of 1952065-1?
You can fill out our help required form which you can use to request a quote for 1952065-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.