Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.01
|
No stock
|
Buy Now | |
Sager
from US$18.28
|
1,405
in stock
|
Buy Now | |
RS Americas
from US$23.79
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$25.79
|
198
in stock
|
Buy Now | |
element14
from US$24.72
|
198
in stock
|
Buy Now | |
Farnell
from US$28.28
|
198
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 13.8VDC |
---|---|
Coil Resistance | 19.2ohm |
Coil Power Continuous | 10W |
Holding Force - Metric | 29.4N |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Size | 2.05 x 1.02 |
Solenoid, Tubular, Pull, Continuous | Newark Electronics |
SOLENOID, TUBULAR, PULL, CONTINUOUS | element14 |
Where can I find additional details, specifications and documents for a 195206-228?
Additional datasheets, footprints and schematics for 195206-228 are listed on our Part Details page. You can also find images and similar parts to 195206-228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195206-228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195206-228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195206-228 fall under?
The 195206-228 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 195206-228 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195206-228 you can contact the distributor directly for product support, shipping queries etc.
Is the 195206-228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195206-228 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 195206-228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195206-228 often in real-time on the comparison pages.
What if I can't find stock of 195206-228?
You can fill out our help required form which you can use to request a quote for 195206-228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.