195202-237 Solenoids by Ledex

SOLENOID TUBULAR PULL CONTINUOUS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.91


Distributor Starting From Stock
Logo for element14 element14 US$17.33
887
Buy Now
Logo for Farnell Farnell US$19.92
887
Buy Now
Logo for RS Americas RS Americas US$18.22
-
Buy Now
Logo for Sager Sager US$12.91
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Voltage 23.8VDC
Coil Resistance 149.93ohm
Coil Power Continuous 4W
Holding Force - Metric 4N
Solenoid Operation Pull
Solenoid Duty Cycle Continuous
Product Range -
Duty Cycle (%) 100%

Alternative Descriptions

Solenoid, Tubular, Pull, Continuous | Newark Electronics
SOLENOID, TUBULAR, PULL, CONTINUOUS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 195202-237?

Additional datasheets, footprints and schematics for 195202-237 are listed on our Part Details page. You can also find images and similar parts to 195202-237 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 195202-237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195202-237 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 195202-237 fall under?

The 195202-237 is listed under Switches & Relays > Solenoids > Linear Solenoids.

Can I view similar or alternative parts?

You can view similar parts to 195202-237 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 195202-237 you can contact the distributor directly for product support, shipping queries etc.

Is the 195202-237 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 195202-237 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 195202-237.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 195202-237 often in real-time on the comparison pages.

What if I can't find stock of 195202-237?

You can fill out our help required form which you can use to request a quote for 195202-237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay