Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,859
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
4,046
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
3,640
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
1,265
in stock
|
Buy Now | |
Sager
from US$0.38
|
550
in stock
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Carlton-Bates
from US$0.71
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 12.7mm |
Product Range | - |
Overall Length | 19.1mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Spacer/Standoff Hex Brass 6.4Mm X 12.7Mm | Newark Electronics |
BRASS MALE-FEMALE STD OFF | Heilind Electronics |
Brass 6 - 32 Thread Male / Female .5 inch Long Standoff | Future Electronics |
Standoffs & Spacers NB .500 M/F THRD | Sager |
STANDOFF, HEX MALE-FEMALE, 19.1MM | element14 |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1952?
Additional datasheets, footprints and schematics for 1952 are listed on our Part Details page. You can also find images and similar parts to 1952 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1952 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1952 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1952 fall under?
The 1952 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1952 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1952 you can contact the distributor directly for product support, shipping queries etc.
Is the 1952 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1952 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Future Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 1952.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1952 often in real-time on the comparison pages.
What if I can't find stock of 1952?
You can fill out our help required form which you can use to request a quote for 1952 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.