Accessory Type | Chase Nipple |
---|---|
Size (mm) | 101.6mm |
Conduit Material | Malleable Iron |
For Use With | Rigid / IMC Conduits |
Product Range | - |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 50.8mm |
Product Range | - |
Overall Length | 55.5mm |
External Width | 6.35mm |
SVHC | No SVHC (15-Jan-2018) |
Threaded Standoff, Brass, Nickel Plated, Male 4-40 | Carlton-Bates |
Premium Female/Female Jumper Wires - 20 x 3 (75mm) | Adafruit Industries 1951 | RS Americas |
Two Way Splitter For Antenna Or Catv - 5Mhz ~ 1000Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 1951?
Additional datasheets, footprints and schematics for 1951 are listed on our Part Details page. You can also find images and similar parts to 1951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1951 fall under?
The 1951 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 1951 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1951 you can contact the distributor directly for product support, shipping queries etc.
Is the 1951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1951 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 1951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1951 often in real-time on the comparison pages.
What if I can't find stock of 1951?
You can fill out our help required form which you can use to request a quote for 1951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.