Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Sager
from US$0.44
|
9,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
1,542
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
817
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
462
in stock
|
Buy Now | |
RS
from US$0.51
|
-
|
Buy Now | |
Newark Electronics
from US$73.40
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now | |
Carlton-Bates
from US$1,529.00
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 15.9mm |
Product Range | - |
Overall Length | 20.6mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Standoffs & Spacers M-F BRS HEX 4 X.625 | Sager |
Brass 4 - 40 Thread .625 inch Long Male / Female Hex Standoff | Future Electronics |
Standoff, 1/4 Hex M-F, Threaded (4-40), Length .625, Brass/Nickel | Keystone Electronics 1945 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Top Panel Um3 Um3Xtd Rohs Compliant: Yes |Ultimaker 1945 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 1945?
Additional datasheets, footprints and schematics for 1945 are listed on our Part Details page. You can also find images and similar parts to 1945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1945 fall under?
The 1945 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1945 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1945 you can contact the distributor directly for product support, shipping queries etc.
Is the 1945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1945 have stock available?
Authorised distributors including Sager, Heilind Electronics, Future Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 1945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1945 often in real-time on the comparison pages.
What if I can't find stock of 1945?
You can fill out our help required form which you can use to request a quote for 1945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.