194412-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 194412-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 194412-000
Series Information for 194412-000 - TE Connectivity
  • Status: Active
  • Aliases: JOR-52110, 6-1200226-1
  • Product Code: H438
  • Global Product Line: F25
  • GPL Description: ENERGY

Description

BV-0-43BD-KS0

Specifications

Color:
Transparent
Partition Orientation:
Horizontal
Number of Main Wires (Max):
5
Cable Cross-Section (Max) (Main):
6mm²
Cable Cross-Section (Min) (Main):
1.5mm²
Filler Volume:
.35l
Cable Diameter (Max) (Main):
20mm
Cable Diameter (Min) (Main):
13mm
Voltage Class:
≤ 1kV
CSA Certified:
No
Standards:
EN 50393
UL Rating:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
UV-Stabilized:
No
Halogen Free:
Yes
Solvent-Free:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
No
Low Smoke Emission:
No
Silicone-Free:
Yes
Other Colors Available:
No
Product Use:
Outdoor & Direct Buried
Packaging Quantity:
1
Minimum Packaging Unit:
1
Packaging Method:
Cardbox
Minimum Order Quantity:
1
Product Availability:
ANZPAC, China, ASIA, AMERICAS, EMEA
Filler:
PU RAPID 4300B
Connector Type:
Connector Block
Case Seal:
Labyrinth
Technology:
Resin
Strain Relief:
No
Cable Seal:
Foam
Closing Method:
Snap
Product Type:
LV Resin Straight Joint
Filler Packing (D/C):
Double Chamber Bags
Operating Temperature Range:
-20 – 55°C
Chemical Resistance:
Water & Humic Acids

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability