Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1943004003,
8-1191409-7 |
Fluid Type | Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel, Water, Diesel Fuel |
---|---|
Flexibility | Flexible |
Color | Black |
Material | Chlorinated Polyolefin |
Material Systems Code | 100 |
Shrink Ratio | 2:1 |
Cut Length | 48mm, 1.89in |
Size Range | 1.181 – 2.362in, 30 – 60mm |
Recovered Inside Diameter (Max) | 1.181in, 30mm |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Expanded Inside Diameter (Min) | 60mm, 2.362in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Pre-Coated Wrap-JKT |
Recovery Temperature | 121°C |
Operating Temperature Range | -30 – 105°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 121°C |
Heat Shrink Tubing and Sleeves ZHTM-60/30-0-SP | Rapid Electronics |
Cable Accessories Heat Shrink Tubing Cross-Linked Elastomer Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 1943004003?
Additional datasheets, footprints and schematics for 1943004003 are listed on our Part Details page. You can also find images and similar parts to 1943004003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1943004003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1943004003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1943004003 fall under?
The 1943004003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1943004003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1943004003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1943004003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1943004003 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1943004003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1943004003 often in real-time on the comparison pages.
What if I can't find stock of 1943004003?
You can fill out our help required form which you can use to request a quote for 1943004003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.