Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.78
|
No stock
|
Buy Now | |
TE Store
from US$5.64
|
2,282
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
482
in stock
|
Buy Now | |
Rapid Electronics
from US$5.56
|
482
in stock
|
Buy Now | |
Chip One Stop
from US$4.66
|
482
in stock
|
Buy Now | |
Distrelec
from US$5.39
|
413
in stock
|
Buy Now | |
Farnell
from US$5.87
|
400
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
15
in stock
|
Buy Now | |
RS Americas
from US$12.42
|
-
|
Buy Now | |
Boersig
from US$5.73
|
-
|
Buy Now | |
Sager
from US$15.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 5.08 – 10.16µm, 200 – 400µin |
Contact Termination Area Plating Material | Silver |
Contact Retention | Without |
Height | 14.73mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 8.89mm |
Length | 13.97mm |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 36in, 600mm |
Housing Color | White |
Housing Material | Nylon GF |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Through Hole |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Strain Relief | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug with High Current Socket Contacts |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HDR ASSY,MNL,2 POS,LUBRICATED Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 600 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 194269-1 | Internal Number: 194269-1 | 600 mm | TE Connectivity | TE Store |
Power To The Board Hdr Assy 2 Pos Lub |Amp Te Connectivity 194269-1 | Newark Electronics |
Power to the Board HDR ASSY 2 POS LUB | Rapid Electronics |
TE Connectivity - AMP PWR CONN HDR ASSYMNL2 PLUBRICATED | Distrelec |
Conn Wire to Board PIN 2 POS 6.35mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 194269-1?
Additional datasheets, footprints and schematics for 194269-1 are listed on our Part Details page. You can also find images and similar parts to 194269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194269-1 fall under?
The 194269-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194269-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194269-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 194269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194269-1 often in real-time on the comparison pages.
What if I can't find stock of 194269-1?
You can fill out our help required form which you can use to request a quote for 194269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.