Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Silver |
---|---|
Contact Size | 16 |
Contact Shape & Form | Round |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Post Size | .062in, 1.57mm |
Circuit Application | Power |
For Use With | CMPC (Circular Multipin Connector), M Series Connectors, G Series Connectors, Drawer Connectors, CPC Connectors, CMC (Circular Metal Connector) |
Comment | Mates with Socket Part Number 193846-2 (Tape Mounted) and 193846-1 (Loose Piece). |
Packaging Method | Loose Piece |
Packaging Quantity | 1250 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Solder Tab |
PIN ASSY. SIZE 16 SOLDER TAIL Contact Type: Pin Contact Mating Area Plating Material: Silver Contact Retention Within Housing: With Contact Size: Size 16 Contact Base Material: Copper Alloy Pin Silver With Size 16 | Connector Contact | Part Number: 194264-1 | Internal Number: 194264-1 | TE Connectivity | TE Store |
Pin Assy. | Newark Electronics |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Connector, Pin Assembly | RS Americas |
Where can I find additional details, specifications and documents for a 194264-1?
Additional datasheets, footprints and schematics for 194264-1 are listed on our Part Details page. You can also find images and similar parts to 194264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194264-1 fall under?
The 194264-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 194264-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194264-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 194264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194264-1 often in real-time on the comparison pages.
What if I can't find stock of 194264-1?
You can fill out our help required form which you can use to request a quote for 194264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.